105300-2300 (Mouser Reel)详情
Molex 105300-2300 (Mouser Reel)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Mounting Styles
Cable Mount / Free Hanging
Tradename
Nano-Fit
Minimum Operating Temperature
- 40 C
Maximum Operating Temperature
+ 105 C
Factory Pack QuantityFactory Pack Quantity
1000
Part # Aliases
01053002300 1053002300 105300-2300
Unit Weight
0.003527 oz
系列
105300
包装
Reel
类型
Terminals
终端样式
Crimp
触点性别
Socket (Female)
产品
Contacts
105300-2300 (Mouser Reel)拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。