105310-3608详情
Molex 105310-3608重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Non-Compliant
Tradename
Nano-Fit
Brand
Molex
Manufacturer
Molex
Part # Aliases
1053103608 01053103608
Factory Pack QuantityFactory Pack Quantity
750
Package
Tape & Reel (TR)
Base Product Number
105310
厂商
Molex
Product Status
活跃
系列
105310
终端
Crimp
连接器类型
Circular
性别
Male
子类别
Headers & Wire Housings
接头数量
61
产品类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
达到SVHC
Unknown
105310-3608拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。