106410-1030详情
Molex 106410-1030重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
引脚数
38
Country of Origin
US
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Compliant
Package
Bulk
Base Product Number
106410
厂商
Molex
Product Status
活跃
系列
*
电缆长度
30 m
达到SVHC
无SVHC
106410-1030拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。