1064111100详情
Molex 1064111100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
型芯材料
Phenolic
Mounting Styles
表面贴装
Country of Origin
MX
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Non-Compliant
操作温度
-55°C to +125°C
容差
0.05
终端类型
Pb
电缆长度
100 m
1064111100拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。