106800-0066详情
Molex 106800-0066重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.001093 oz
Part # Aliases
2000066 01068000066 1068000066
Tradename
Polymicro技术
Factory Pack QuantityFactory Pack Quantity
100
Jacket Material
Polyimide (PI)
Fiber Diameter
100 um
RoHS
Details
Package
Bulk
Base Product Number
106800
厂商
Molex
Product Status
活跃
系列
106803
外径
140 um
光纤类型
POF
106800-0066拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。