10-84-4151详情
Molex 10-84-4151重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Manufacturer Part Number
55051355
Manufacturer
Miscellaneous
Country of Origin
US
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Compliant
零件状态
Obsolete (Last Updated: 2 years ago)
行数
3
额定电流
13.5 A
方向
Vertical
电路数量
15
10-84-4151拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。