1110752006详情
Molex 1110752006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory colour
Black
Cable version
HDMI High Speed + Ethernet
Version
Cable
Cable features
double shielding,ribbon,Flat ,High Speed HDMI with Ethernet
Cable use
TV/monitor
AWG
28
Video resolution
3840 x 2160 Pixel
Connections
HDMI-A plug,HDMI-A plug
Connector version
straight
Cable design
Flat
Product Status
活跃
厂商
Molex
Base Product Number
111075
Package
Bulk
系列
*
屏蔽/屏蔽
Full shielding
1110752006拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。