111102-0003详情
Molex 111102-0003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
触点镀层
Nickel
Cable Type
Round
Country of Origin
CN
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Compliant
Product Status
活跃
厂商
Molex
Base Product Number
111102
Package
Bulk
系列
*
电路数量
5
镀层
Gold
电缆长度
1 m
111102-0003拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。