1111110041详情
Molex 1111110041重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
Manufacturer Part Number
1111110041
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.7
Package Type
Tray
Component Type
Clip
Country of Origin
PH
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Compliant
Package
Bulk
Base Product Number
111111
厂商
Molex
Product Status
活跃
系列
*
方向
Horizontal
Reach合规守则
compliant
连接器支持类型
连接器附件
端口配置
1x4
1111110041拓展信息








哦! 它是空的。