1200652251详情
Molex 1200652251重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
触点镀层
Gold
Mounting
通孔
Relay Construction
Non-Latching
Factory Pack QuantityFactory Pack Quantity
24
Part # Aliases
120065-2251 01200652251 804000B30M010
Manufacturer
Molex
Brand
Molex
Tradename
Brad Micro-Change
RoHS
Details
Contact Materials
Brass
Country of Origin
PL
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
Package
Bulk
厂商
Molex
Product Status
活跃
Base Product Number
120065
Manufacturer Part Number
1200652251
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.64
系列
*
子类别
电缆组件
Reach合规守则
unknown
绝缘颜色
Black
产品类别
Sensor Cables / Actuator Cables
触点排列
4PDT
线规 - AWG
22 AWG
产品类别
Sensor Cables / Actuator Cables
1200652251拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。