120065-9576详情
Molex 120065-9576重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/4 NPT
Case Size
2.5
Manufacturer Part Number
25-310-30-psi/kg/cm2
Case Style
Center Back Mount
Range
0-30 psi
Manufacturer
NOSHOK
Package
Bulk
Base Product Number
120065
厂商
Molex
Product Status
活跃
系列
*
120065-9576拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。