120065-9933详情
Molex 120065-9933重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
NOSHOK
Range
0-3,000 psi
Case Style
Center Back Mount
Manufacturer Part Number
25-310-3000-psi/kPa
Case Size
2.5
Connections
1/4 NPT
Package
Bulk
Base Product Number
120065
厂商
Molex
Product Status
活跃
系列
*
120065-9933拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。