1200669612详情
Molex 1200669612重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
NOSHOK
Range
0-5,000 psi
Case Style
Center Back Mount
Manufacturer Part Number
40-310-5000-psi/kPa
Case Size
4
Connections
1/4 NPT
Package
Bulk
Base Product Number
120066
厂商
Molex
Product Status
活跃
系列
*
1200669612拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。