1200680353详情
Molex 1200680353重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector End A
M12
Connector End B
M12
Jacket Material
Thermoplastic Elastomer (TPE)
Tradename
Brad
Part # Aliases
120068-0353
Description/Function
Splitter
Package
Bulk
Base Product Number
120068
厂商
Molex
Product Status
活跃
系列
120068
性别
Male / Female
线规 - AWG
24 AWG
1200680353拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。