1200695633详情
Molex 1200695633重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Screws
Manufacturer part #
19448100
Thread type
M 20
Content
1pc(s)
Case material
Metal
Factory colour
Grey
Package
Bulk
Base Product Number
120069
厂商
Molex
Product Status
活跃
系列
EPIC® H-A 10
类型
Base housing with 1 longitudinal handle laterally.
特征
1x longitudinal brace,1x cable entry
1200695633拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。