1200695643详情
Molex 1200695643重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory colour
Grey
Case material
Metal
Content
1pc(s)
Manufacturer part #
19075000
Connections
Screws
Package
Bulk
Base Product Number
120069
厂商
Molex
Product Status
活跃
系列
EPIC® H-B 16
类型
Side
特征
2x cable entry,2x transverse brace,low type
1200695643拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。