1200699639详情
Molex 1200699639重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
7/16
Case Size
2.5
Manufacturer Part Number
25-901-SST-600-psi/kPa
Case Style
Lower Mount
Range
0-600 psi
Manufacturer
NOSHOK
Package
Bulk
Base Product Number
120069
厂商
Molex
Product Status
活跃
系列
*
1200699639拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。