120080-5106详情
Molex 120080-5106重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
触点镀层
Gold
RoHS
Non-Compliant
Country of Origin
DE
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
Package
Bulk
Base Product Number
120080
厂商
Molex
Product Status
活跃
Rohs Code
有
Manufacturer Part Number
1200805106
Manufacturer
Molex
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.57
系列
*
连接器类型
Plug
方向
Straight
Reach合规守则
unknown
绝缘颜色
Black
连接器支持类型
CABLE ASSEMBLY
120080-5106拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。