1200848199详情
Molex 1200848199重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
LCP (Liquid Crystal Polymer)
Contact Materials
Copper Alloy
Mounting
表面贴装
Package
Bulk
Base Product Number
120084
厂商
Molex
Product Status
活跃
系列
*
性别
Plug
螺距
1.0000 mm
1200848199拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。