1200878891详情
Molex 1200878891重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Maximum Voltage
60 VDC
Manufacturer Part Number
7000-44571-7962000
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
Package
Bulk
Base Product Number
120087
厂商
Molex
Product Status
活跃
系列
*
连接器类型
M12 Straight Male to M12 Straight Female, 4-pole
额定电流
4 Amps
知识产权评级
IP65/IP66K/IP67
长度
20 Meters
1200878891拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。