1201950236详情
Molex 1201950236重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
2
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Product Status
活跃
厂商
Molex
Base Product Number
120195
Package
Bulk
系列
*
1201950236拓展信息








哦! 它是空的。