1204901990详情
Molex 1204901990重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Cable Types
PVC
Manufacturer
Murrelektronik
Side 1 Gender
Male
Side 2 Gender
Female
Manufacturer Part Number
7000-PS015-8690800
Maximum Voltage
630 VAC/630 VDC
Package
Bulk
Base Product Number
120490
厂商
Molex
Product Status
活跃
系列
*
连接器类型
Sinamics Straight Male to M23 Straight Female, 4-pole
额定电流
15 Amps
知识产权评级
IP20/IP67
1204901990拓展信息








哦! 它是空的。