1205000113详情
Molex 1205000113重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Plastic
Manufacturer Part Number
8501RSD42M1V53
Approvals
CE, CSA, UL
Contact Materials
Silver Gold Flashed
Manufacturer
方形 D
Mounting
Plug In
Package
Bulk
Base Product Number
120500
厂商
Molex
Product Status
活跃
系列
*
终端
Spade
触点
DPDT
1205000113拓展信息








哦! 它是空的。