1210490436详情
Molex 1210490436重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
6
Maximum Voltage
600 VAC/600 VDC
Manufacturer Part Number
7000-PS011-8210800
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
Package
Bulk
Base Product Number
121049
厂商
Molex
Product Status
活跃
系列
*
连接器类型
Sinamics Straight Male to M23 Straight Female, 6-pole
额定电流
15 Amps
知识产权评级
IP20/IP67
1210490436拓展信息








哦! 它是空的。