1210650306详情
Molex 1210650306重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
Plug In
Manufacturer
Cutler Hammer, Div of Eaton Co
Contact Materials
银合金
Manufacturer Part Number
D2PR43B
Enclosure
Plastic
Package
Bulk
Base Product Number
121065
厂商
Molex
Product Status
活跃
系列
*
终端
.250 in. Flat Blade
触点
4PDT
1210650306拓展信息








哦! 它是空的。