1211310883详情
Molex 1211310883重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Sealed Plastic
Manufacturer Part Number
8501RSD34V60
Approvals
CE, CSA, UL
Contact Materials
氧化银锡
Manufacturer
方形 D
Mounting
Plug In
Package
Bulk
Base Product Number
121131
厂商
Molex
Product Status
活跃
系列
*
终端
Spade
触点
4PDT
1211310883拓展信息








哦! 它是空的。