1212080035详情
Molex 1212080035重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
触点镀层
Silver
本体材质
Polyamide 6.6
For Use With
Cables
Contact Materials
Brass
Country of Origin
PL
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Non-Compliant
Package
Bulk
Base Product Number
121208
厂商
Molex
Product Status
活跃
操作温度
10 to 38 °C
系列
*
类型
电缆扎带安装
颜色
Black
1212080035拓展信息








哦! 它是空的。