1212080100详情
Molex 1212080100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
触点镀层
Silver
Manufacturer Part Number
1212080100
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.82
Contact Finish Mating
未说明
Contact Materials
未说明
Country of Origin
IE
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Non-Compliant
连接器类型
主电源连接器
Reach合规守则
unknown
1212080100拓展信息








哦! 它是空的。