121208-0160详情
Molex 121208-0160重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
触点镀层
Silver
Manufacturer Part Number
121208-0160
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.73
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
121208
Country of Origin
IE
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Non-Compliant
Package
Bulk
Base Product Number
121208
厂商
Molex
Product Status
活跃
系列
*
无铅代码
有
连接器类型
圆形DIN连接器
Reach合规守则
unknown
121208-0160拓展信息








哦! 它是空的。