1212110335详情
Molex 1212110335重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
Bulk
Base Product Number
121211
厂商
Molex
Product Status
活跃
系列
*
1212110335拓展信息








哦! 它是空的。