1212210050详情
Molex 1212210050重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP68
Permitted cable outer temperature during assembling/handling
-5 - 80
Rated current In
2
Permitted cable outer temperature after assembling without vibration
-30 - 80
Package
Bulk
Base Product Number
121221
厂商
Molex
Product Status
活跃
系列
*
1212210050拓展信息








哦! 它是空的。