1213130004详情
Molex 1213130004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
125 V
Fuse Material
Glass
Acting
Non-Time Delay
Package
Bulk
Base Product Number
121313
厂商
Molex
Product Status
活跃
系列
*
类型
Subminiature
0个相似型号
1213130004拓展信息
1213130004详情
Molex 1213130004重要参数规格及、参数值,及相似型号如下:
Voltage, Rating
125 V
Fuse Material
Glass
Acting
Non-Time Delay
Package
Bulk
Base Product Number
121313
厂商
Molex
Product Status
活跃
系列
*
类型
Subminiature
1213130004拓展信息