130048-8096详情
Molex 130048-8096重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/4 NPT
Case Size
2.5
Manufacturer Part Number
25-400-15-psi
Case Style
Lower Mount
Range
0-15 psi
Manufacturer
NOSHOK
Package
Bulk
Base Product Number
130048
厂商
Molex
Product Status
活跃
系列
*
0个相似型号
130048-8096拓展信息








哦! 它是空的。