1301280121详情
Molex 1301280121重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally open contact
1
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
1
RoHS
Non-Compliant
0个相似型号
1301280121拓展信息
1301280121详情
Molex 1301280121重要参数规格及、参数值,及相似型号如下:
Number of contacts as normally open contact
1
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
1
RoHS
Non-Compliant
1301280121拓展信息