1301792442详情
Molex 1301792442重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Plastic
Manufacturer Part Number
D2PR43T
Contact Materials
银合金
Manufacturer
Cutler Hammer, Div of Eaton Co
Mounting
Plug In
Package
Bulk
Base Product Number
130179
厂商
Molex
Product Status
活跃
系列
*
终端
.250 in. Flat Blade
触点
4PDT
1301792442拓展信息








哦! 它是空的。