1303035100详情
Molex 1303035100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
Country of Origin
MX
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Compliant
Package
Bulk
Base Product Number
130303
厂商
Molex
Product Status
活跃
系列
*
性别
Female
方向
Straight
长度
305 mm
1303035100拓展信息








哦! 它是空的。