1450466详情
Molex 1450466重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Percentage of Resistance Tolerance @ 25C
±25 %
Supplier Package
Radial
Description of Terminals
0.6mm dia. x 25mm Straight Lead
Resistance @ 25C
45 Ohm
Mounting
通孔
Usage Level
Commercial grade
操作温度
0 to 60 °C
类型
PTC
引脚数量
2
筛选水平
Commercial
0个相似型号
1450466拓展信息








哦! 它是空的。