14-56-4134详情
Molex 14-56-4134重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
触点镀层
Gold
RoHS
Non-Compliant
Component Type
Housing
Product Status
活跃
Country of Origin
US
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
行数
1
额定电流
3 A
电路数量
13
镀层
Tin
导线/电缆种类
分立线
14-56-4134拓展信息








哦! 它是空的。