1572402506详情
Molex 1572402506重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Plastic
Manufacturer Part Number
RY42S-UC-AC12
Contact Materials
银钯合金
Manufacturer
IDEC
Mounting
Plug In
Package
Bulk
Base Product Number
157240
厂商
Molex
Product Status
活跃
系列
*
终端
.110 in. Flat Blade
触点
4PDT
1572402506拓展信息








哦! 它是空的。