172063-1312 (LOOSE PIECE)详情
Molex 172063-1312 (LOOSE PIECE)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Brand
Amphenol Pcd
Manufacturer
Amphenol
Factory Pack QuantityFactory Pack Quantity
1
Maximum Operating Temperature
+ 120 C
Housing Gender
-
Minimum Operating Temperature
- 40 C
Mounting Styles
Cable Mount / Free Hanging
Contact Materials
Copper Alloy
系列
172063
类型
-
性别
Socket (Female)
子类别
Circular Connectors
终端样式
Crimp
线规
12 AWG
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Contacts
产品类别
Circular MIL Spec Tools, Hardware & Accessories
172063-1312 (LOOSE PIECE)拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。