173113-0262详情
Molex 173113-0262重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/2 NPT
Case Size
4.5
Manufacturer Part Number
150689X
Case Style
Lower Mount
Range
-100-100 KPa
Manufacturer
US Gauge
Package
Bulk
Base Product Number
173113
厂商
Molex
Product Status
活跃
系列
*
0个相似型号
173113-0262拓展信息








哦! 它是空的。