173114-0836详情
Molex 173114-0836重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/8 NPT
Case Size
5.5
Manufacturer Part Number
A3015
Case Style
Round
Approvals
CE, CSA, UL
Range
0-15 WC
Manufacturer
Dwyer Instruments
Package
Bulk
Base Product Number
173114
厂商
Molex
Product Status
活跃
系列
*
173114-0836拓展信息








哦! 它是空的。