1854-(561)详情
Molex 1854-(561)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Unit Weight
4.143985 oz
Factory Pack QuantityFactory Pack Quantity
25
Mounting Styles
Cable Mount / Free Hanging
Contact Materials
Copper
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
包装
Bulk
性别
-
子类别
Terminals
终端样式
Crimp
产品类别
Terminals
产品
Terminals
产品类别
Terminals
1854-(561)拓展信息








哦! 它是空的。