19021-0003详情
Molex 19021-0003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
Contact Materials
Brass
Country of Origin
US
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Compliant
性别
Female
方向
Straight
线规(最大值)
16 AWG
线规(最小值)
22 AWG
绝缘材料
Non-Insulated
19021-0003拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。