19028-0105详情
Molex 19028-0105重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
RoHS
不适用
For Use With
易损工具包
Factory Pack QuantityFactory Pack Quantity
1
Tradename
MX64
Part # Aliases
0190280105
Country of Origin
US
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
Description/Function
Insulation anvil (lower) for ACP press that process continuous molded product
Rohs Code
有
Manufacturer Part Number
19028-0105
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.63
系列
T9999
包装
Bulk
类型
Accessory, Anvil
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
compliant
连接器支持类型
工具和机械
产品
Crimpers
工具机械名称
接触模具
19028-0105拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。