19044-0150详情
Molex 19044-0150重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
材料
Copper
Insulator Material
Uninsulated
Unit Weight
0.024304 oz
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
Screw
Contact Materials
Copper
Wire Gauge Max
14 AWG
Part # Aliases
0190440150 190440150
Manufacturer
Molex
Brand
Molex
Tradename
Krimptite
RoHS
Details
Insulation Materials
Not Insulated
系列
19044
类型
Ring
子类别
Terminals
终端样式
Crimp
线规
14 AWG
绝缘材料
Not Insulated
产品类别
Terminals
螺杆/标签尺寸
# 4
产品
螺丝端子
产品类别
Terminals
19044-0150拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。