19125-0074详情
Molex 19125-0074重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Package Type
Bag
Base Material
Tin
Product Status
活跃
Insulation Materials
Nylon (PA)
RoHS
Details
Tradename
Avikrimp
Brand
Molex
Manufacturer
Molex
Part # Aliases
191250074 C-517-06 0191250074
Wire Gauge Max
12 AWG
Factory Pack QuantityFactory Pack Quantity
500
Unit Weight
0.129914 oz
Rohs Code
有
Manufacturer Part Number
191250074
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.73
包装
Bulk
系列
19125
类型
Spade
颜色
Natural
子类别
Terminals
样式
Spade
Reach合规守则
compliant
线规
12 AWG
绝缘材料
Insulated
产品类别
Terminals
螺杆/标签尺寸
# 6
螺柱尺寸
6 (M3.5)
产品
螺丝端子
产品类别
Terminals
桶型
Closed
19125-0074拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。