19163-0178详情
Molex 19163-0178重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Contact Materials
Brass
RoHS
Compliant
Insulation Materials
Polypropylene
Package Description
ROHS COMPLIANT
Rohs Code
有
Manufacturer Part Number
191630178
Manufacturer
Molex
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MOLEX LLC
Risk Rank
8.08
ECCN 代码
EAR99
颜色
Clear
性别
Male
HTS代码
8536.90.40.00
Reach合规守则
unknown
端子和接线板类型
标签终端
绝缘材料
Insulated
终端性别
MALE
辐射硬化
无
19163-0178拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。