19164-0624详情
Molex 19164-0624重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
RoHS
Compliant
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
Country of Origin
US
Unit Weight
0.064798 oz
Factory Pack QuantityFactory Pack Quantity
500
Manufacturer
Molex
Brand
Molex
Tradename
Perma-Seal
包装
Bulk
系列
19164
类型
Ring
子类别
Terminals
产品类别
Terminals
产品
螺丝端子
产品类别
Terminals
19164-0624拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。