192070013详情
Molex 192070013重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
触点镀层
Tin
材料
Copper
Contact Materials
Copper
Country of Origin
IN
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Compliant
Insulation Materials
Nylon
Unit Weight
0.418949 oz
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
0192070013 192070013
Manufacturer
Molex
Brand
Molex
Tradename
VersaKrimp
包装
Bulk
系列
19207
终端
Crimp
类型
Parallel
性别
Female
子类别
Terminals
终端样式
Crimp
绝缘材料
Insulated
产品类别
Terminals
产品
Splices
安装角
Straight
产品类别
Terminals
192070013拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。